Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.18
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
800
in stock
|
Buy Now | |
Future Electronics
from US$14.79
|
1,259
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.18
|
370
in stock
|
Buy Now | |
Newark Electronics
from US$13.20
|
59
in stock
|
Buy Now | |
element14
from US$11.65
|
59
in stock
|
Buy Now | |
Farnell
from US$14.25
|
59
in stock
|
Buy Now | |
RS Americas
from US$11.48
|
26
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 8" |
Length - Metric | 203mm |
Width - Imperial | 5" |
Bag Thickness | 76.2µm |
Bag Color | Transparent |
Seal Type | Heat Seal |
Product Range | - |
SHIELD BAG,METAL-IN 125x200MM, 100EA | RS |
Protection bag | Transfer Multisort Elektronik |
Bag, Static Shielding, 375°F, 5" X 8" | Newark Electronics |
BAG, STATIC SHIELDING, 375°F, 5" X 8" | element14 |
Bag, Static shield, Open Top, Metal-In, 3 mils, 5 W x 8 L In. | SCS 10058 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Where can I find additional details, specifications and documents for a 10058.?
Additional datasheets, footprints and schematics for 10058. are listed on our Part Details page. You can also find images and similar parts to 10058. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10058. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10058. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10058. fall under?
The 10058. is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.
Can I view similar or alternative parts?
You can view similar parts to 10058. when available in the Anti Static Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10058. you can contact the distributor directly for product support, shipping queries etc.
Is the 10058. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10058. have stock available?
Authorised distributors including Future Electronics, RS, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 10058..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10058. often in real-time on the comparison pages.
What if I can't find stock of 10058.?
You can fill out our help required form which you can use to request a quote for 10058. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.