Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.60
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 7" |
Length - Metric | 178mm |
Width - Imperial | 5" |
Bag Thickness | 76.2µm |
Bag Color | Transparent |
Seal Type | Heat Seal |
Product Range | - |
Shielding Metal-In Bag, 127Mm X 177.8Mm | Newark Electronics |
SHIELDING METAL-IN BAG, 127MM X 177.8MM | Farnell |
SCC1000 STATIC SHIELDING BAG, OPEN | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Clip, Alligator | Greenlee 10057 | RS Americas |
Where can I find additional details, specifications and documents for a 10057.?
Additional datasheets, footprints and schematics for 10057. are listed on our Part Details page. You can also find images and similar parts to 10057. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10057. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10057. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10057. fall under?
The 10057. is listed under Static Control Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.
Can I view similar or alternative parts?
You can view similar parts to 10057. when available in the Anti Static Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10057. you can contact the distributor directly for product support, shipping queries etc.
Is the 10057. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10057. have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, RS and Future Electronics have stock available or on a lead time for 10057..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10057. often in real-time on the comparison pages.
What if I can't find stock of 10057.?
You can fill out our help required form which you can use to request a quote for 10057. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.