Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,740.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,740.00
|
No stock
|
Buy Now |
Test Connector Type A | Kelvin Clip |
---|---|
Test Connector Type B | 4mm Right Angle Banana Plug, Shrouded |
Voltage Rating | 600VAC |
Insulator Colour | Black, Red |
Lead Length - Metric | 15m |
Test Lead Set, Black/Red, 15M, 600Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a 1005-636?
Additional datasheets, footprints and schematics for 1005-636 are listed on our Part Details page. You can also find images and similar parts to 1005-636 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1005-636 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1005-636 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1005-636 fall under?
The 1005-636 is listed under Test & Measurement > Test Leads & Test Probes > Test Lead Sets.
Can I view similar or alternative parts?
You can view similar parts to 1005-636 when available in the Test Lead Sets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1005-636 you can contact the distributor directly for product support, shipping queries etc.
Is the 1005-636 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1005-636 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1005-636.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1005-636 often in real-time on the comparison pages.
What if I can't find stock of 1005-636?
You can fill out our help required form which you can use to request a quote for 1005-636 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.