Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 64 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Right Angle |
Connector Type | Card Edge |
RoHS Compliant | Yes |
POWER EDGE CARD STB RIGHT ANGLE | Rutronik |
Card Edge Conn, Dual Side, 64Pos, Th | Newark Electronics |
Card Edge Connector, Dual Side, 1.57 mm, 64 Contacts, Through Hole Mount, Right Angle, Solder | Avnet America |
Where can I find additional details, specifications and documents for a 10053363-200LF?
Additional datasheets, footprints and schematics for 10053363-200LF are listed on our Part Details page. You can also find images and similar parts to 10053363-200LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10053363-200LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10053363-200LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10053363-200LF fall under?
The 10053363-200LF is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10053363-200LF when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10053363-200LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10053363-200LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10053363-200LF have stock available?
Authorised distributors including Rutronik, Newark Electronics, Avnet America, element14 and Avnet Abacus have stock available or on a lead time for 10053363-200LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10053363-200LF often in real-time on the comparison pages.
What if I can't find stock of 10053363-200LF?
You can fill out our help required form which you can use to request a quote for 10053363-200LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.