Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Coding Key Color | Green Brown |
---|---|
Coding Key Number | 1235 |
実装方法 | Tube |
Packaging Quantity | 22 |
Packaging Method | Tube |
Compatible With Backplane Connector Type | Type M, Type L, Type A, Type D |
Applied to Connector Style | Plug |
Z-Pack M.coding Key Rohs Compliant: Yes |Amp Te Connectivity 100525-2 | Newark Electronics |
Connector Accessories Plug Coding Key Green Brown | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1875 | TE Connectivity 100525-2 | RS Americas |
Special Order: Z-PACK M.CODING KEY Connector Hardware Accessory Type: Coding Key Primary Product Color: Green Brown Hardware Accessory Function: Coding & Keying Coding Key Green Brown Coding & Keying | Connector Hardware | Part Number: 100525-2 | Internal Number: 100525-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 100525-2?
Additional datasheets, footprints and schematics for 100525-2 are listed on our Part Details page. You can also find images and similar parts to 100525-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100525-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100525-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100525-2 fall under?
The 100525-2 is listed under Connectors > PCB Connectors > Backplane Connectors > Backplane Coding Keys.
Can I view similar or alternative parts?
You can view similar parts to 100525-2 when available in the Backplane Coding Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100525-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 100525-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100525-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 100525-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100525-2 often in real-time on the comparison pages.
What if I can't find stock of 100525-2?
You can fill out our help required form which you can use to request a quote for 100525-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.