Status: | Unknown |
---|---|
Series: | VLL Series |
RoHS: | Unknown |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Receptacle |
Product Range | VLL Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
Conn, Ffc/Fpc, Rcpt, 24Pos, 1Row, 0.5Mm Rohs Compliant: Yes |Amphenol Communications Solutions 10051922-2410ELF | Newark Electronics |
CONN, FFC/FPC, RCPT, 24POS, 1ROW, 0.5MM | element14 |
Conn | RS Americas |
0.5MM FLEX CON 24POS ZIF CON | TTI Europe |
FFC / FPC Board Connector, 0.5 mm, 24 Contacts, Receptacle, FCI VLL Series | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10051922-2410ELF?
Additional datasheets, footprints and schematics for 10051922-2410ELF are listed on our Part Details page. You can also find images and similar parts to 10051922-2410ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10051922-2410ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10051922-2410ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10051922-2410ELF fall under?
The 10051922-2410ELF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10051922-2410ELF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10051922-2410ELF you can contact the distributor directly for product support, shipping queries etc.
Is the 10051922-2410ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10051922-2410ELF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for 10051922-2410ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10051922-2410ELF often in real-time on the comparison pages.
What if I can't find stock of 10051922-2410ELF?
You can fill out our help required form which you can use to request a quote for 10051922-2410ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.