Status: | Unknown |
---|---|
Series: | VLL 10051922 Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.32
|
4,140
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
4,500
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
4,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
4,500
in stock
|
Buy Now | |
element14
from US$0.30
|
4,140
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.56
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | VLL 10051922 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
Connector, Fpc/Ffc, 20Pos, 1Row, 0.5Mm | Newark Electronics |
20 Position Contacts Surface Mount, Right FPC Connector | Future Electronics |
FFC&FPC Conn 20P LOWER CONTACT SFV SIDE ENTRY | Rapid Electronics |
FPC/FFC,0.5MM,R/A,ZIF,BOTTOM,20WAY | element14 |
FFC / FPC Board Connector, ZIF, 0.5 mm, 20 Contacts, FCI VLL 10051922, Surface Mount, Bottom | Avnet America |
10051922-2010ELF-VLL | Amphenol FCI (Amphenol CS) 100519222010ELF | RS Americas |
0.5MM DOWN AU PLATING 20POS | TTI Europe |
Where can I find additional details, specifications and documents for a 10051922-2010ELF?
Additional datasheets, footprints and schematics for 10051922-2010ELF are listed on our Part Details page. You can also find images and similar parts to 10051922-2010ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10051922-2010ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10051922-2010ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10051922-2010ELF fall under?
The 10051922-2010ELF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10051922-2010ELF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10051922-2010ELF you can contact the distributor directly for product support, shipping queries etc.
Is the 10051922-2010ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10051922-2010ELF have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Rapid Electronics, Chip One Stop and element14 have stock available or on a lead time for 10051922-2010ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10051922-2010ELF often in real-time on the comparison pages.
What if I can't find stock of 10051922-2010ELF?
You can fill out our help required form which you can use to request a quote for 10051922-2010ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.