Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
91
in stock
|
Buy Now | |
Rapid Electronics
from US$0.36
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
9,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.36
|
3,375
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.36
|
1,125
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
91
in stock
|
Buy Now | |
element14
from US$0.31
|
91
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 15Contacts |
Gender | Receptacle |
Product Range | - |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
FFC / FPC Thickness | 0.3mm |
FFC&FPC Conn 15P LOWER CONTACT SFV SIDE ENTRY | Rapid Electronics |
0.5MM DOWN AU PLATING | Heilind Electronics |
Ffc/Fpc Connector, 15 Position, 1Row | Newark Electronics |
FFC/FPC CONNECTOR, 15 POSITION, 1ROW | element14 |
FFC / FPC Board Connector, 0.5 mm, 15 Contacts, Receptacle, Surface Mount, Bottom | Avnet America |
Conn | RS Americas |
0.50MM FLEX CONN VLL 16POS | TTI Europe |
Where can I find additional details, specifications and documents for a 10051922-1510ELF?
Additional datasheets, footprints and schematics for 10051922-1510ELF are listed on our Part Details page. You can also find images and similar parts to 10051922-1510ELF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10051922-1510ELF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10051922-1510ELF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10051922-1510ELF fall under?
The 10051922-1510ELF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10051922-1510ELF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10051922-1510ELF you can contact the distributor directly for product support, shipping queries etc.
Is the 10051922-1510ELF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10051922-1510ELF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 10051922-1510ELF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10051922-1510ELF often in real-time on the comparison pages.
What if I can't find stock of 10051922-1510ELF?
You can fill out our help required form which you can use to request a quote for 10051922-1510ELF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.