Status: | Unknown |
---|---|
Series: | FCI VLL 10051922 Series |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.54
|
2,023
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
4,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.40
|
4,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.34
|
4,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.19
|
2,023
in stock
|
Buy Now | |
element14
from US$0.34
|
2,023
in stock
|
Buy Now | |
PEI-Genesis
from US$0.15
|
300
in stock
|
Buy Now | |
Rutronik
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$372.30
|
-
|
Buy Now | |
TTI Europe
from US$0.30
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Pitch Spacing | 0.5mm |
---|---|
No. of Contacts | 8Contacts |
Gender | Receptacle |
Product Range | FCI VLL 10051922 Series |
Contact Termination Type | Surface Mount |
Contact Position | Bottom |
No. of Rows | 1 Row |
RoHS Compliant | Yes |
8 Position 0.50mm Right Angle FPC Connector | Future Electronics |
FFC&FPC Connectors 0.5MM DOWN AU PLT | Rapid Electronics |
Connector, Fpc/Ffc, 8Pos, 1Row, 0.5Mm | Newark Electronics |
0.5MM DOWN AU PLATING | PEI-Genesis |
08P SMT ZIF FPC/FFC 0,5MM | Rutronik |
FFC / FPC Board Connector, 0.5 mm, 8 Contacts, Receptacle, FCI VLL 10051922 Series, Surface Mount | Avnet America |
10051922-0810EHLF-VLL | Amphenol FCI (Amphenol CS) 100519220810EHLF | RS Americas |
0.50MM FLEX CONN 8POS ZIF | TTI Europe |
Where can I find additional details, specifications and documents for a 10051922-0810EHLF?
Additional datasheets, footprints and schematics for 10051922-0810EHLF are listed on our Part Details page. You can also find images and similar parts to 10051922-0810EHLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10051922-0810EHLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10051922-0810EHLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10051922-0810EHLF fall under?
The 10051922-0810EHLF is listed under Connectors > FFC / FPC Board Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10051922-0810EHLF when available in the FFC / FPC Board Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10051922-0810EHLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10051922-0810EHLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10051922-0810EHLF have stock available?
Authorised distributors including Future Electronics, Rapid Electronics, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for 10051922-0810EHLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10051922-0810EHLF often in real-time on the comparison pages.
What if I can't find stock of 10051922-0810EHLF?
You can fill out our help required form which you can use to request a quote for 10051922-0810EHLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.