Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 7.5A |
Contact Size | 20 |
Contact Mating Area Plating Material | Gold |
Termination Method to Wire & Cable | Crimp |
Socket Contact Size 20 Crimp Straight Cable Mount | Avnet America |
Deutsch Cont Soc Assy | TE Connectivity DEUTSCH 100503SL | RS Americas |
Where can I find additional details, specifications and documents for a 100503SL?
Additional datasheets, footprints and schematics for 100503SL are listed on our Part Details page. You can also find images and similar parts to 100503SL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100503SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100503SL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100503SL fall under?
The 100503SL is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 100503SL when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100503SL you can contact the distributor directly for product support, shipping queries etc.
Is the 100503SL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100503SL have stock available?
Authorised distributors including Avnet America and RS Americas have stock available or on a lead time for 100503SL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100503SL often in real-time on the comparison pages.
What if I can't find stock of 100503SL?
You can fill out our help required form which you can use to request a quote for 100503SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.