Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.08
|
4,200
in stock
|
Buy Now | |
TTI Europe
from US$0.06
|
12,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
6,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.10
|
6,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.11
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
6,000
in stock
|
Buy Now | |
TE Store
from US$0.09
|
5,276
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
RS Americas
from US$0.07
|
-
|
Buy Now | |
element14
from US$0.11
|
-
|
Buy Now | |
Avnet Asia
from US$0.07
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Farnell
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Terminal Orientation | Straight |
Crimp Type | F-Crimp |
Contact Base Material | Brass |
Terminal & Splice Type | Receptacle |
Barrel Type | Open |
Terminal Type | Receptacle |
Wire Size | .51 – 1.65mm², 20 – 15AWG |
Mating Tab Width | 6.35mm, .25in |
Overall Length | .752in, 19.1mm |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .09 – .13in, 2.3 – 3.3mm |
UL Rating | Listed |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Comment | Can replace FASTON receptacle base p/n 160432. |
Packaging Method | Strip/Reel |
Packaging Quantity | 6000 |
Sealable | No |
Insulated | No |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Insertion Force | Low |
Operating Temperature Range | -40 – 110°C, -40 – 230°F |
FASTON FMALE AWG20-15 | TTI Europe |
250 Faston,lif Rec.,16-20 Awg,tpbr |Amp Te Connectivity 100495-2 | Newark Electronics |
250 FASTON LIF REC. 16-20 AWG TPBR | Rapid Electronics |
TE Connectivity - AMP FASTON 250 Push-On Terminal 1.5mm2 | Distrelec |
250 FASTON,LIF REC.,16-20 AWG,TPBR Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 20 AWG Wire Size: .5 – 1.5 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 16 – 20 AWG .5 – 1.5 mm² 6.35 mm | Quick Disconnect | Part Number: 100495-2 | Internal Number: 100495-2 | TE Connectivity | TE Store |
RECEPTACLE TERMINAL,FASTON 250,AWG 20-15 | RS |
FASTON Series 19.1 mm Tin Plated Cable Mount Receptacle Female Straight Pin | Future Electronics |
Quick Disconnect Terminal 15-20AWG RCP 19.1mm 7.6mm Tin Strip | Avnet America |
Receptacle terminal, FASTON 250,AWG 20-15 | TE Connectivity 100495-2 | RS Americas |
TERMINAL, FASTON, 6.35X0.81MM | element14 |
Status: | Unknown |
---|---|
Series: | FASTON 250 Series |
RoHS: | Unknown |
Product Range | FASTON 250 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 6.35mm x 0.81mm |
Tab Size - Imperial | 0.25" x 0.032" |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 15AWG |
Insulator Colour | - |
Conductor Area CSA | 1.5mm² |
Insulator Material | Uninsulated |
Terminal Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 100495-2?
Additional datasheets, footprints and schematics for 100495-2 are listed on our Part Details page. You can also find images and similar parts to 100495-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100495-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100495-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100495-2 fall under?
The 100495-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 100495-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100495-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 100495-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100495-2 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 100495-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100495-2 often in real-time on the comparison pages.
What if I can't find stock of 100495-2?
You can fill out our help required form which you can use to request a quote for 100495-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.