Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.19
|
200
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
1,390
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
28
in stock
|
Buy Now | |
Newark Electronics
from US$18.72
|
-
|
Buy Now | |
RS Americas
from US$0.12
|
-
|
Buy Now | |
element14
from US$12.11
|
-
|
Buy Now | |
Farnell
from US$14.13
|
-
|
Buy Now |
Lens Type | Collimator |
---|---|
Beam Type | Narrow |
LED Lens Colour | White |
Lens Diameter | 26.5mm |
Lens Shape | Round |
Lens Material | PC (Polycarbonate) |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Lens |
Beam Angle | 6.91° x 6.89° |
For Use With | Avago Aveon LEDs |
LUXEON Rebel 26.5 mm Clear Color Elliptical Optic TIR | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 8" |
Length - Metric | 203mm |
Width - Imperial | 4" |
Bag Thickness | 76.2µm |
Bag Color | Transparent |
Seal Type | Heat Seal |
RoHS Compliant | Yes |
Protection bag | Transfer Multisort Elektronik |
STATIC SHIELD BAG, 1000 SERIES METAL-IN, | RS |
Shield Metal-In Bag, 101.6Mm X 203.2Mm Rohs Compliant: Yes |Scs 10048 | Newark Electronics |
SHIELD METAL-IN BAG, 101.6MM X 203.2MM | element14 |
Where can I find additional details, specifications and documents for a 10048?
Additional datasheets, footprints and schematics for 10048 are listed on our Part Details page. You can also find images and similar parts to 10048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10048 fall under?
The 10048 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Opto & LED Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10048 when available in the Opto & LED Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10048 you can contact the distributor directly for product support, shipping queries etc.
Is the 10048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10048 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Future Electronics, Newark Electronics and RS Americas have stock available or on a lead time for 10048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10048 often in real-time on the comparison pages.
What if I can't find stock of 10048?
You can fill out our help required form which you can use to request a quote for 10048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.