Status: | Unknown |
---|---|
Series: | Minitek Series |
RoHS: | Unknown |
Prices starting from US$0.0449
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
6,580
in stock
|
Buy Now | |
TTI Europe
from US$0.0449
|
160,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
29,685
in stock
|
Buy Now | |
element14
from US$0.07
|
29,685
in stock
|
Buy Now | |
Farnell
from US$0.06
|
29,685
in stock
|
Buy Now | |
Chip One Stop
from US$0.07
|
15,140
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
15,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.08
|
4,275
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.06
|
3,156
in stock
|
Buy Now | |
Avnet Abacus
-
|
60,000
in stock
|
Buy Now | |
Rutronik
from US$0.0459
|
-
|
Buy Now | |
Future Electronics
from US$0.0461
|
-
|
Buy Now | |
Avnet America
from US$0.0474
|
-
|
Buy Now | |
Avnet Asia
from US$0.0486
|
-
|
Buy Now |
Product Range | Minitek Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Amphenol Minitek CTW Series Connectors |
Wire Size AWG Min | 24AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
MINITEK CRIMP-TO-WIRE CONTACT | TTI Europe |
Contact, Socket, 24-22Awg, Crimp | Newark Electronics |
CONTACT, SOCKET, 24-22AWG, CRIMP | element14 |
CONN TERM FEMALE 22-24AWG CRIMP | Heilind Electronics |
TERM MTK FST CTW | RS |
Contact, Crimp-to-Wire, 24-22AWG, Goldover Phosphor Bronze/Nickel Minitek, Loose | Amphenol FCI (Amphenol CS) 10044403-101LF | RS Americas |
Contact | Transfer Multisort Elektronik |
Contact SKT Crimp ST Cable Mount T/R | Avnet Abacus |
FEMALE CRIMP CONTACT AWG 22-24 | Rutronik |
Phosphor Bronze Gold Finish 22-24 AWG Crimp Female Socket Contact Terminal | Future Electronics |
Where can I find additional details, specifications and documents for a 10044403-101LF?
Additional datasheets, footprints and schematics for 10044403-101LF are listed on our Part Details page. You can also find images and similar parts to 10044403-101LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10044403-101LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10044403-101LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10044403-101LF fall under?
The 10044403-101LF is listed under Amphenol Parts.
Can I view similar or alternative parts?
You can view similar parts to 10044403-101LF when available in the Amphenol Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10044403-101LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10044403-101LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10044403-101LF have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 10044403-101LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10044403-101LF often in real-time on the comparison pages.
What if I can't find stock of 10044403-101LF?
You can fill out our help required form which you can use to request a quote for 10044403-101LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.