Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.18
|
399
in stock
|
Buy Now | |
Newark Electronics
from US$3.60
|
399
in stock
|
Buy Now | |
element14
from US$4.04
|
399
in stock
|
Buy Now | |
Rapid Electronics
from US$5.09
|
84
in stock
|
Buy Now | |
Chip One Stop
from US$3.78
|
84
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,024
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 164 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Card Edge Conn, Dual Side, 164Pos, Th | Newark Electronics |
PCI Express/PCI Conn x16 Prss-Fit Crd Edg 164 | Rapid Electronics |
Conn PCI Express Card SKT 164 POS 2mm Press Fit ST Thru-Hole Tray | Avnet Abacus |
Where can I find additional details, specifications and documents for a 10039755-10003TLF?
Additional datasheets, footprints and schematics for 10039755-10003TLF are listed on our Part Details page. You can also find images and similar parts to 10039755-10003TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10039755-10003TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10039755-10003TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10039755-10003TLF fall under?
The 10039755-10003TLF is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10039755-10003TLF when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10039755-10003TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10039755-10003TLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10039755-10003TLF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for 10039755-10003TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10039755-10003TLF often in real-time on the comparison pages.
What if I can't find stock of 10039755-10003TLF?
You can fill out our help required form which you can use to request a quote for 10039755-10003TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.