Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 26Contacts |
---|---|
Gender | Receptacle |
Connector Type | - |
Contact Termination Type | Surface Mount |
Product Range | - |
Connector Mounting | PCB Mount |
Contact Material | Copper Alloy |
Ivdr Connector, Receptacle, 26 Position, Smd | Newark Electronics |
I/O Connector, 26 Contacts, Receptacle, Surface Mount, PCB Mount | Avnet America |
Where can I find additional details, specifications and documents for a 10034273-001LF?
Additional datasheets, footprints and schematics for 10034273-001LF are listed on our Part Details page. You can also find images and similar parts to 10034273-001LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10034273-001LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10034273-001LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10034273-001LF fall under?
The 10034273-001LF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10034273-001LF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10034273-001LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10034273-001LF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10034273-001LF have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 10034273-001LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10034273-001LF often in real-time on the comparison pages.
What if I can't find stock of 10034273-001LF?
You can fill out our help required form which you can use to request a quote for 10034273-001LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.