Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.59
|
No stock
|
Buy Now |
Logic Family / Base Number | - |
---|---|
Shift Register Function | - |
No. of Elements | - |
No. of Bits Per Element | 4bit |
Logic Case Style | SOIC |
No. of Pins | 24Pins |
Supply Voltage Min | -4.2V |
Supply Voltage Max | -5.7V |
IC Output Type | - |
Logic IC Family | - |
Logic IC Base Number | -, 100336 |
Operating Temperature Min | 0°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (15-Jan-2018) |
Frequency | 350MHz |
Input Current Max | 240µA |
Logic IC Function | Low Power 4-Stage Counter / Shift Register |
Operating Temperature Range | 0°C to +85°C |
Termination Type | Surface Mount Device |
IC, REGISTER SHIFT/COUNTER | Farnell |
Where can I find additional details, specifications and documents for a 100336SC?
Additional datasheets, footprints and schematics for 100336SC are listed on our Part Details page. You can also find images and similar parts to 100336SC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100336SC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100336SC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100336SC fall under?
The 100336SC is listed under Semiconductors - ICs > Logic > Shift Registers.
Can I view similar or alternative parts?
You can view similar parts to 100336SC when available in the Shift Registers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100336SC you can contact the distributor directly for product support, shipping queries etc.
Is the 100336SC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100336SC have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 100336SC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100336SC often in real-time on the comparison pages.
What if I can't find stock of 100336SC?
You can fill out our help required form which you can use to request a quote for 100336SC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.