Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Contacts | 22Contacts |
---|---|
Gender | Receptacle |
Connector Type | SATA |
Contact Termination Type | Surface Mount |
Connector Mounting | PCB Mount |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Sata Connector, Receptacle, 22 Position, Smd | Newark Electronics |
Conn SATA Receptacle 22 POS 1.27mm Solder RA SMD Tray | Avnet America |
I/O CONN, SATA, RCPT, 20POS, PCB | element14 |
Where can I find additional details, specifications and documents for a 10031569-001LF?
Additional datasheets, footprints and schematics for 10031569-001LF are listed on our Part Details page. You can also find images and similar parts to 10031569-001LF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10031569-001LF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10031569-001LF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10031569-001LF fall under?
The 10031569-001LF is listed under Connectors > I/O Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10031569-001LF when available in the I/O Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10031569-001LF you can contact the distributor directly for product support, shipping queries etc.
Is the 10031569-001LF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10031569-001LF have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for 10031569-001LF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10031569-001LF often in real-time on the comparison pages.
What if I can't find stock of 10031569-001LF?
You can fill out our help required form which you can use to request a quote for 10031569-001LF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.