10030GE-12N-YA-F0 Fans & Cooling Devices by NMB Technologies Corporation

AXIAL FAN 100MM 12V 37.08CFM 35.5DB

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.05

Distributor Stock
Logo for Farnell
Farnell
from US$20.93
No stock
Buy Now
Logo for element14
element14
from US$21.72
-
Buy Now
Logo for Sager
Sager
from US$18.05
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Supply Voltage 12VDC
Current Type DC
Fan Frame Size 100mm
External Depth 30mm
Noise Rating 35.5dB
Flow Rate - Imperial 37.08cu.ft/min
Flow Rate - Metric 1.05m³/min
Bearing Type Ball

Alternative Descriptions

22AC3581 | element14
DC Fans Axial Fan, 100x30mm Round, Refrigeration, 12VDC, 37.1CFM, Rib, Ball, Wire, IP22 | Sager
AXIAL FAN, 100MM, 12V, 37.08CFM, 35.5DB | Farnell
Axial Fan, 100Mm, 12V, 37.08Cfm, 35.5Db | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10030GE-12N-YA-F0?

Additional datasheets, footprints and schematics for 10030GE-12N-YA-F0 are listed on our Part Details page. You can also find images and similar parts to 10030GE-12N-YA-F0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10030GE-12N-YA-F0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10030GE-12N-YA-F0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10030GE-12N-YA-F0 fall under?

The 10030GE-12N-YA-F0 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Axial Fans.

Can I view similar or alternative parts?

You can view similar parts to 10030GE-12N-YA-F0 when available in the Axial Fans range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10030GE-12N-YA-F0 you can contact the distributor directly for product support, shipping queries etc.

Is the 10030GE-12N-YA-F0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10030GE-12N-YA-F0 have stock available?

Authorised distributors including element14, Sager, Farnell and Newark Electronics have stock available or on a lead time for 10030GE-12N-YA-F0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10030GE-12N-YA-F0 often in real-time on the comparison pages.

What if I can't find stock of 10030GE-12N-YA-F0?

You can fill out our help required form which you can use to request a quote for 10030GE-12N-YA-F0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay