Status: | Unknown |
---|---|
Series: | N-Tron Series |
RoHS: | Unknown |
Prices starting from US$467.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$575.06
|
3
in stock
|
Buy Now | |
RS Americas
from US$495.23
|
78
in stock
|
Buy Now | |
Newark Electronics
from US$467.00
|
19
in stock
|
Buy Now | |
element14
from US$531.41
|
19
in stock
|
Buy Now | |
Farnell
from US$507.94
|
19
in stock
|
Buy Now | |
Distrelec
from US$590.42
|
10
in stock
|
Buy Now | |
Carlton-Bates
from US$714.80
|
-
|
Buy Now |
Convert From | 10/100/1000BaseT |
---|---|
Convert To | 1000BaseSX/LX |
Product Range | N-Tron Series |
10/100/1000BaseT to 1000BaseSX Media Converter (Multimode, SFP Transciever | Red Lion Controls 1002MC-SX | RS Americas |
Industrial Media Converter, Rj45, Din | Newark Electronics |
INDUSTRIAL MEDIA CONVERTER, RJ45, DIN | element14 |
Red Lion Media Converter, Ethernet - Fibre Multi-Mode, Fibre Ports 1SFP | Distrelec |
10/100/1000BaseT to 1000BaseSX Media Con | RS |
Ethernet Media Converter 10/100/1000BASE-T to 100BASE-SX/LX - N-Tron 1002MC-SX | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Convert From | - |
---|---|
Convert To | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Accessory Type | Ethernet Switch |
Current Rating | 200mA |
External Depth | 99.4mm |
External Length / Height | 109.2mm |
External Width | 25.4mm |
For Use With | Data Acquisition Control and Ethernet I/O Applications |
Input Voltage Max | 30V |
Input Voltage Min | 10V |
Length | 4.3" |
No. of Digital Inputs | 1 |
No. of Digital Outputs | 1 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating | 30VDC |
Weight | 0.22kg |
Where can I find additional details, specifications and documents for a 1002MC-SX?
Additional datasheets, footprints and schematics for 1002MC-SX are listed on our Part Details page. You can also find images and similar parts to 1002MC-SX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1002MC-SX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1002MC-SX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1002MC-SX fall under?
The 1002MC-SX is listed under Computer & Office > Computing > PC Components & Upgrades.
Can I view similar or alternative parts?
You can view similar parts to 1002MC-SX when available in the PC Components & Upgrades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1002MC-SX you can contact the distributor directly for product support, shipping queries etc.
Is the 1002MC-SX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1002MC-SX have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 1002MC-SX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1002MC-SX often in real-time on the comparison pages.
What if I can't find stock of 1002MC-SX?
You can fill out our help required form which you can use to request a quote for 1002MC-SX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.