Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.63
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.09
|
181
in stock
|
Buy Now | |
Newark Electronics
from US$9.93
|
279
in stock
|
Buy Now | |
element14
from US$9.64
|
181
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,000
in stock
|
Buy Now | |
Future Electronics
from US$7.63
|
-
|
Buy Now | |
Avnet America
from US$8.01
|
-
|
Buy Now | |
Boersig
from US$8.67
|
-
|
Buy Now | |
TTI Europe
from US$10.49
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Shell Type | - |
For Use With | Amp 962952-1 962954-1 962956-1 Socket Contacts |
Connector Body Material | PBT (Polybutylene Terephthalate) Body |
Connector Shell Size | - |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 31" |
Length - Metric | 787.4mm |
Width - Imperial | 28" |
Bag Thickness | 71.12µm |
Bag Color | Transparent |
Seal Type | Heat Seal |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Circular Housing, 2Pos, Pbt | Newark Electronics |
CIRCULAR HOUSING, PBT, SKT CONTACT | element14 |
Conn Housing RCP 2 POS 8mm Crimp ST | Avnet Abacus |
Round Connector Systems - Connectors, 2P.4MM SOCK.ASS.M24 | Future Electronics |
Where can I find additional details, specifications and documents for a 100283-1?
Additional datasheets, footprints and schematics for 100283-1 are listed on our Part Details page. You can also find images and similar parts to 100283-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100283-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100283-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100283-1 fall under?
The 100283-1 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 100283-1 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100283-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 100283-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100283-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet Abacus and Future Electronics have stock available or on a lead time for 100283-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100283-1 often in real-time on the comparison pages.
What if I can't find stock of 100283-1?
You can fill out our help required form which you can use to request a quote for 100283-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.