Status: | Unknown |
---|---|
Series: | 1000 Series |
RoHS: | Unknown |
Prices starting from US$0.13
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 6" |
Length - Metric | 152.4mm |
Width - Imperial | 2" |
Width - Metric | 50.8mm |
Bag Thickness | 71.12µm |
Bag Colour | Transparent |
Seal Type | Heat Seal |
Product Range | 1000 Series |
SVHC | No SVHC (15-Jan-2018) |
SHIELD BAG,METAL-IN 51x152MM, 100EA | RS |
Shielding Metal-In Bag, 50.8Mm X 152.4Mm | Newark Electronics |
SHIELDING METAL-IN BAG, 50.8MM X 152.4MM | Farnell |
Where can I find additional details, specifications and documents for a 10026?
Additional datasheets, footprints and schematics for 10026 are listed on our Part Details page. You can also find images and similar parts to 10026 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10026 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10026 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10026 fall under?
The 10026 is listed under Desco Industries Parts.
Can I view similar or alternative parts?
You can view similar parts to 10026 when available in the Desco Industries Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10026 you can contact the distributor directly for product support, shipping queries etc.
Is the 10026 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10026 have stock available?
Authorised distributors including RS, Newark Electronics, Farnell, element14 and RS Americas have stock available or on a lead time for 10026.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10026 often in real-time on the comparison pages.
What if I can't find stock of 10026?
You can fill out our help required form which you can use to request a quote for 10026 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.