Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.47
Distributor | Stock | ||
---|---|---|---|
Newark
from US$5.59
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$6.55
|
1,534
in stock
|
Buy Now | |
Chip One Stop
from US$4.75
|
1,534
in stock
|
Buy Now | |
element14
from US$5.80
|
20
in stock
|
Buy Now | |
Future Electronics
from US$4.85
|
-
|
Buy Now | |
Avnet America
from US$4.47
|
-
|
Buy Now | |
RS Americas
from US$5.79
|
-
|
Buy Now | |
TTI Europe
from US$4.99
|
-
|
Buy Now | |
Farnell
from US$7.12
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
No. of Contacts | 164Contacts |
Connector Type | Card Edge |
Pitch Spacing | 1mm |
Gender | Receptacle |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
PCI Express/PCI Conn x16 Straddle-Mnt 164 Pos 1 | Rapid Electronics |
Card Edge Conn, Dual Side, 164Pos | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 164POS | element14 |
164 Position Female Connector PCI Express Gold 0.039 (1.00mm) Black | Future Electronics |
Card Edge Connector, Dual Side, 1.57 mm, 164 Contacts, Straddle Mount, Straight, Solder | Avnet America |
FCI Female Edge Connector, Straddle Mount Mount, 164 Way, 2 Row, 1mm Pitch, 1.1A | Amphenol FCI (Amphenol CS) 10025026-10003TLF | RS Americas |
PCI EXPRESS CONNECTOR 164POS | TTI Europe |
Where can I find additional details, specifications and documents for a 10025026-10003TLF?
Additional datasheets, footprints and schematics for 10025026-10003TLF are listed on our Part Details page. You can also find images and similar parts to 10025026-10003TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10025026-10003TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10025026-10003TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10025026-10003TLF fall under?
The 10025026-10003TLF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10025026-10003TLF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10025026-10003TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10025026-10003TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10025026-10003TLF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for 10025026-10003TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10025026-10003TLF often in real-time on the comparison pages.
What if I can't find stock of 10025026-10003TLF?
You can fill out our help required form which you can use to request a quote for 10025026-10003TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.