Status: | Unknown |
---|---|
Series: | 100215 Series |
RoHS: | Unknown |
Conversion Type | USB to USB Converter |
---|---|
Baud Rate | - |
Converter Connector Type | - |
Chip Type | - |
Cable Length - Metric | 1m |
Cable Length - Imperial | 3.3ft |
Product Range | 100215 Series |
Cable, Usb To Usb, 12Way, 1M | Newark Electronics |
CABLE, USB TO USB, 12WAY, 1M | element14 |
Where can I find additional details, specifications and documents for a 100215-1001?
Additional datasheets, footprints and schematics for 100215-1001 are listed on our Part Details page. You can also find images and similar parts to 100215-1001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100215-1001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100215-1001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100215-1001 fall under?
The 100215-1001 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 100215-1001 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100215-1001 you can contact the distributor directly for product support, shipping queries etc.
Is the 100215-1001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100215-1001 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 100215-1001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100215-1001 often in real-time on the comparison pages.
What if I can't find stock of 100215-1001?
You can fill out our help required form which you can use to request a quote for 100215-1001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.