Status: | Unknown |
---|---|
Series: | 10018783 Series |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.41
|
No stock
|
Buy Now | |
TTI Europe
from US$0.76
|
11,520
in stock
|
Buy Now | |
Rapid Electronics
from US$0.93
|
5,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.78
|
5,400
in stock
|
Buy Now | |
element14
from US$0.79
|
5,382
in stock
|
Buy Now | |
Farnell
from US$0.76
|
5,382
in stock
|
Buy Now | |
Newark Electronics
from US$1.05
|
229
in stock
|
Buy Now | |
Avnet Abacus
-
|
3,300
in stock
|
Buy Now | |
Avnet America
from US$0.67
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 64 Contacts, 64Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Contact Material | Copper Alloy |
Contact Plating - Mating Side | 15µ" Gold Plated Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | 10018783 Series |
SVHC | No SVHC (15-Jan-2019) |
Card Edge / Backplane Connector Type | Card Edge |
Colour | Black |
Connector Type | Card Edge |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 30mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1.1A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insulation Resistance | 1000Mohm |
Lead Spacing | 1mm |
Material | Glass Filled High Temp. Nylon |
No. of Mating Cycles | 50 |
No. of Rows | 2Rows |
Operating Temperature Max | +85°C |
Operating Temperature Min | -55°C |
Pitch Spacing | 1mm |
Row Pitch | 2mm |
Termination Method | Solder |
Withstand Voltage | 300V |
PCI EXPRESS VERTICAL 64 POS | TTI Europe |
PCI Express/PCI Connectors 64P VERTICAL SOLDER | Rapid Electronics |
CONNECTOR, PCI 2 X 36 WAY | element14 |
CARD EDGE CONN, DUAL SIDE, 64POS, TH | Farnell |
Card Edge Conn, Dual Side, 64Pos, Th | Newark Electronics |
Conn PCI Express Card SKT 64 POS 2mm Solder ST Thru-Hole Tray | Avnet Abacus |
64 way x4 links PCI express cardedge | RS |
FCI Through Hole PCI Card Connector, with Solder Termination | Amphenol FCI (Amphenol CS) 10018783-11111TLF | RS Americas |
Where can I find additional details, specifications and documents for a 10018783-11111TLF?
Additional datasheets, footprints and schematics for 10018783-11111TLF are listed on our Part Details page. You can also find images and similar parts to 10018783-11111TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10018783-11111TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10018783-11111TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10018783-11111TLF fall under?
The 10018783-11111TLF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10018783-11111TLF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10018783-11111TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10018783-11111TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10018783-11111TLF have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for 10018783-11111TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10018783-11111TLF often in real-time on the comparison pages.
What if I can't find stock of 10018783-11111TLF?
You can fill out our help required form which you can use to request a quote for 10018783-11111TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.