Status: | Unknown |
---|---|
Series: | 10018783 Series |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
3,780
in stock
|
Buy Now | |
Rapid Electronics
from US$0.75
|
9,226
in stock
|
Buy Now | |
TTI Europe
from US$0.46
|
8,190
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
6,910
in stock
|
Buy Now | |
Chip One Stop
from US$0.53
|
4,933
in stock
|
Buy Now | |
element14
from US$0.48
|
3,780
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,730
in stock
|
Buy Now | |
Rutronik
from US$0.47
|
-
|
Buy Now | |
Avnet America
from US$0.42
|
-
|
Buy Now | |
RS Americas
from US$0.43
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 36 Contacts, 36Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Termination Type | Solder |
Contact Material | Copper Alloy |
Contact Plating - Mating Side | 15µ" Gold Plated Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | 10018783 Series |
SVHC | No SVHC (15-Jan-2019) |
Card Edge / Backplane Connector Type | Card Edge |
Colour | Black |
Connector Type | Card Edge |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 30mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1.1A |
Flammability Rating | UL94V-0 |
Gender | Receptacle |
Insulation Resistance | 1000Mohm |
Lead Spacing | 1mm |
Material | Glass Filled High Temp. Nylon |
No. of Mating Cycles | 50 |
No. of Rows | 2Rows |
Operating Temperature Max | +85°C |
Operating Temperature Min | -55°C |
Pitch Spacing | 1mm |
Row Pitch | 2mm |
Termination Method | Solder |
Withstand Voltage | 300V |
PCI Express/PCI Conn 36P VERTICAL SOLDER W/METAL | Rapid Electronics |
PCI EXPRESS VERTICAL 36 POS | TTI Europe |
Card Edge Conn, Dual Side, 36Pos, Th | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 36POS, TH | element14 |
Conn PCI Express Card SKT 36 POS 2mm Solder ST Thru-Hole Tray | Avnet Abacus |
36P PCI EXPRESS X1 VERTICAL | Rutronik |
FCI Female Edge Connector, Through Hole Mount, 36 Way, 2 Row, 2mm Pitch | Amphenol FCI (Amphenol CS) 10018783-11110TLF | RS Americas |
Where can I find additional details, specifications and documents for a 10018783-11110TLF?
Additional datasheets, footprints and schematics for 10018783-11110TLF are listed on our Part Details page. You can also find images and similar parts to 10018783-11110TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10018783-11110TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10018783-11110TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10018783-11110TLF fall under?
The 10018783-11110TLF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10018783-11110TLF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10018783-11110TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10018783-11110TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10018783-11110TLF have stock available?
Authorised distributors including Rapid Electronics, TTI Europe, Newark Electronics, Chip One Stop and element14 have stock available or on a lead time for 10018783-11110TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10018783-11110TLF often in real-time on the comparison pages.
What if I can't find stock of 10018783-11110TLF?
You can fill out our help required form which you can use to request a quote for 10018783-11110TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.