Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.56
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
384
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
384
in stock
|
Buy Now | |
element14
from US$0.60
|
384
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.56
|
-
|
Buy Now | |
RS Americas
from US$0.78
|
-
|
Buy Now | |
Avnet Asia
from US$0.63
|
-
|
Buy Now | |
TTI Europe
from US$0.60
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 164 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Card Edge Conn, Dual Side, 164Pos, Th | Newark Electronics |
PCI Express / PCI Connectors PCI CARDEDGE | Future Electronics |
Conn PCI Express Card SKT 164 POS 2mm Solder ST Thru-Hole Tray | Avnet America |
Conn | RS Americas |
PCI EXPRESS VERTICAL 164POS | TTI Europe |
Where can I find additional details, specifications and documents for a 10018783-10203TLF?
Additional datasheets, footprints and schematics for 10018783-10203TLF are listed on our Part Details page. You can also find images and similar parts to 10018783-10203TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10018783-10203TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10018783-10203TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10018783-10203TLF fall under?
The 10018783-10203TLF is listed under Connectors > Card Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10018783-10203TLF when available in the Card Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10018783-10203TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10018783-10203TLF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10018783-10203TLF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 10018783-10203TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10018783-10203TLF often in real-time on the comparison pages.
What if I can't find stock of 10018783-10203TLF?
You can fill out our help required form which you can use to request a quote for 10018783-10203TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.