Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.20
|
710
in stock
|
Buy Now | |
Rapid Electronics
from US$3.07
|
2,031
in stock
|
Buy Now | |
Chip One Stop
from US$2.55
|
2,031
in stock
|
Buy Now | |
Heilind Electronics
from US$2.66
|
1,222
in stock
|
Buy Now | |
Newark Electronics
from US$1.91
|
710
in stock
|
Buy Now | |
element14
from US$2.20
|
710
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.66
|
407
in stock
|
Buy Now | |
Avnet America
from US$2.02
|
-
|
Buy Now | |
TTI Europe
from US$2.15
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Card Edge Connector Type | Dual Side |
---|---|
Card Thickness | 1.57mm |
No. of Contacts | 164 Contacts |
Connector Mounting | Through Hole Mount |
Connector Body Orientation | Straight |
Contact Material | Copper Alloy |
PCI Express/PCI Conn 164P CARD EDGE ASSM VERTICAL | Rapid Electronics |
| Heilind Electronics |
Card Edge Conn, Dual Side, 164Pos, Th | Newark Electronics |
CARD EDGE CONN, DUAL SIDE, 164POS, TH | element14 |
Conn PCI Express Card SKT 164 POS 2mm Solder ST Thru-Hole Tray | Avnet America |
PCI EXPRESS TH 164P | TTI Europe |
Where can I find additional details, specifications and documents for a 10018783-10003TLF?
Additional datasheets, footprints and schematics for 10018783-10003TLF are listed on our Part Details page. You can also find images and similar parts to 10018783-10003TLF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10018783-10003TLF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10018783-10003TLF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10018783-10003TLF fall under?
The 10018783-10003TLF is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10018783-10003TLF when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10018783-10003TLF you can contact the distributor directly for product support, shipping queries etc.
Is the 10018783-10003TLF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10018783-10003TLF have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Heilind Electronics, Newark Electronics and element14 have stock available or on a lead time for 10018783-10003TLF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10018783-10003TLF often in real-time on the comparison pages.
What if I can't find stock of 10018783-10003TLF?
You can fill out our help required form which you can use to request a quote for 10018783-10003TLF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.