Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Conversion Type | USB to USB Converter |
---|---|
Baud Rate | - |
Converter Connector Type | Mini USB 2.0 B Plug |
Chip Type | - |
Cable Length - Metric | 2.43m |
Cable Length - Imperial | 8ft |
CABLE, MINI USB B PLUG-PLUG, 2.43M | element14 |
Cable Assy, Usb To Usb/Mini B Plug, 2.4M | Newark Electronics |
Where can I find additional details, specifications and documents for a 100182-0025?
Additional datasheets, footprints and schematics for 100182-0025 are listed on our Part Details page. You can also find images and similar parts to 100182-0025 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100182-0025 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100182-0025 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100182-0025 fall under?
The 100182-0025 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 100182-0025 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100182-0025 you can contact the distributor directly for product support, shipping queries etc.
Is the 100182-0025 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100182-0025 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 100182-0025.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100182-0025 often in real-time on the comparison pages.
What if I can't find stock of 100182-0025?
You can fill out our help required form which you can use to request a quote for 100182-0025 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.