1001610000 Weidmuller Parts by Weidmuller

TERMINAL BLOCK PLUGGABLE 10POS 12AWG

Status: Unknown
Series: OMNIMATE Signal BL Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.15

Distributor Stock
Logo for Farnell
Farnell
from US$5.72
No stock
Buy Now
Logo for element14
element14
from US$5.15
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Pitch Spacing 5.08mm
No. of Positions 10Ways
Wire Size AWG Min 26AWG
Wire Size AWG Max 12AWG
Conductor Area CSA 2.5mm²
Wire Connection Method Push In
Rated Current 24A
Rated Voltage 400V
Product Range OMNIMATE Signal BL Series
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

TERMINAL BLOCK, PLUGGABLE, 10POS, 12AWG | Farnell
Pluggable Terminal Block Plug 10 Position 5.08mm Right Angle Cable Mount Orange Box | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1001610000?

Additional datasheets, footprints and schematics for 1001610000 are listed on our Part Details page. You can also find images and similar parts to 1001610000 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1001610000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1001610000 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1001610000 fall under?

The 1001610000 is listed under Weidmuller Parts.

Can I view similar or alternative parts?

You can view similar parts to 1001610000 when available in the Weidmuller Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1001610000 you can contact the distributor directly for product support, shipping queries etc.

Is the 1001610000 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1001610000 have stock available?

Authorised distributors including element14, Farnell and Avnet America have stock available or on a lead time for 1001610000.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1001610000 often in real-time on the comparison pages.

What if I can't find stock of 1001610000?

You can fill out our help required form which you can use to request a quote for 1001610000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay