Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.66
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.78
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$14.82
|
20
in stock
|
Buy Now | |
element14
from US$13.67
|
20
in stock
|
Buy Now | |
TTI Europe
from US$14.45
|
20
in stock
|
Buy Now | |
Farnell
from US$11.66
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.29
|
1
in stock
|
Buy Now | |
Rutronik
-
|
5
in stock
|
Buy Now | |
Future Electronics
from US$13.03
|
-
|
Buy Now | |
Avnet America
from US$15.40
|
-
|
Buy Now | |
Richardson RFPD
from US$13.33
|
-
|
Buy Now |
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Ethertronics |
Silicon Core Number | 1001312 |
Application Sub Type | Antenna |
Kit Contents | Demo Board 1001312 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Evaluation board for GPS Antenna PN 1001 | RS |
Demo Brd, 2.4Ghz Wifi/Bt/Zig Antenna | Newark Electronics |
DEMO BRD, 2.4GHZ WIFI/BT/ZIG ANTENNA | element14 |
EVB - EVALUATION BOARD | TTI Europe |
Expansion board | Transfer Multisort Elektronik |
EVAL BOARD WLAN ANT 1001312 | Rutronik |
Evaluation board for WLAN/BT Antenna PN 1001312 | Future Electronics |
1001312 WIFI/Bluetooth/ZigBee Ceramic Antenna Demonstration Board | Avnet America |
Where can I find additional details, specifications and documents for a 1001312-01?
Additional datasheets, footprints and schematics for 1001312-01 are listed on our Part Details page. You can also find images and similar parts to 1001312-01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1001312-01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1001312-01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1001312-01 fall under?
The 1001312-01 is listed under AVX Corporation Parts.
Can I view similar or alternative parts?
You can view similar parts to 1001312-01 when available in the AVX Corporation Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1001312-01 you can contact the distributor directly for product support, shipping queries etc.
Is the 1001312-01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1001312-01 have stock available?
Authorised distributors including RS, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 1001312-01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1001312-01 often in real-time on the comparison pages.
What if I can't find stock of 1001312-01?
You can fill out our help required form which you can use to request a quote for 1001312-01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.