Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Bag Type | Static Shielding Bag (Metal-In) |
---|---|
Length - Imperial | 6" |
Length - Metric | 152.4mm |
Width - Imperial | 10" |
Bag Thickness | 71.12µm |
Bag Color | Transparent |
Seal Type | Heat Seal |
RoHS Compliant | Yes |
Bag Type:Static Shielding (Metal-In) | element14 |
SHIELDING METAL-IN BAG, 254MM X 152.4MM | Farnell |
Static Shielding Bag, Heat Seal, 10"x6" | Newark Electronics |
Where can I find additional details, specifications and documents for a 100106?
Additional datasheets, footprints and schematics for 100106 are listed on our Part Details page. You can also find images and similar parts to 100106 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100106 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100106 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100106 fall under?
The 100106 is listed under Static Control, Site Safety & Clean Room Products > ESD Protection Products > Anti Static Bags.
Can I view similar or alternative parts?
You can view similar parts to 100106 when available in the Anti Static Bags range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100106 you can contact the distributor directly for product support, shipping queries etc.
Is the 100106 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 100106 have stock available?
Authorised distributors including Conrad, element14, Farnell and Newark Electronics have stock available or on a lead time for 100106.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100106 often in real-time on the comparison pages.
What if I can't find stock of 100106?
You can fill out our help required form which you can use to request a quote for 100106 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.