Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Charger Type | Desktop |
---|---|
Battery Technologies Supported | - |
Supply Voltage | 240V |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2019) |
USB CHARGER, 8A, 240V | Farnell |
Where can I find additional details, specifications and documents for a 1001-0054-UK?
Additional datasheets, footprints and schematics for 1001-0054-UK are listed on our Part Details page. You can also find images and similar parts to 1001-0054-UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1001-0054-UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1001-0054-UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1001-0054-UK fall under?
The 1001-0054-UK is listed under Ansmann Parts.
Can I view similar or alternative parts?
You can view similar parts to 1001-0054-UK when available in the Ansmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1001-0054-UK you can contact the distributor directly for product support, shipping queries etc.
Is the 1001-0054-UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1001-0054-UK have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 1001-0054-UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1001-0054-UK often in real-time on the comparison pages.
What if I can't find stock of 1001-0054-UK?
You can fill out our help required form which you can use to request a quote for 1001-0054-UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.