Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.95
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$49.95
|
No stock
|
Buy Now |
Kit Contents | 1 Pair of Black & Red Test Lead Set with Crocodile Clips |
---|---|
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Cable Assembly Type | Test |
Cable Length | 1.25m |
Lead Length | 1.25m |
TEST LEAD, STANDARD | Farnell |
Where can I find additional details, specifications and documents for a 1001-858?
Additional datasheets, footprints and schematics for 1001-858 are listed on our Part Details page. You can also find images and similar parts to 1001-858 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1001-858 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1001-858 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1001-858 fall under?
The 1001-858 is listed under Test Equipment > Test Equipment Accessories > Test Leads & Probes.
Can I view similar or alternative parts?
You can view similar parts to 1001-858 when available in the Test Leads & Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1001-858 you can contact the distributor directly for product support, shipping queries etc.
Is the 1001-858 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1001-858 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1001-858.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1001-858 often in real-time on the comparison pages.
What if I can't find stock of 1001-858?
You can fill out our help required form which you can use to request a quote for 1001-858 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.