Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Charger Type | USB |
---|---|
Battery Technologies Supported | - |
Supply Voltage | 240V |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | EU UK US |
SVHC | No SVHC (15-Jan-2019) |
Connector Colour | Black |
Current Rating | 2.4A |
No. of USB Ports | 2 Ports |
Voltage Rating VAC | 240V |
USB TRAVELLER CHARGER, 0.28A/240VAC, BLK | element14 |
Ansmann 1001-0046 USB Travel Charger 2.4A | Rapid Electronics |
AC/DC USB Charger 2.4A Duo Traveller | RS |
Usb Traveller Charger, 0.28A/240Vac, Blk | Newark Electronics |
Where can I find additional details, specifications and documents for a 1001-0046?
Additional datasheets, footprints and schematics for 1001-0046 are listed on our Part Details page. You can also find images and similar parts to 1001-0046 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1001-0046 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1001-0046 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1001-0046 fall under?
The 1001-0046 is listed under Electrical & Lighting > Wiring Accessories > USB Charger Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1001-0046 when available in the USB Charger Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1001-0046 you can contact the distributor directly for product support, shipping queries etc.
Is the 1001-0046 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1001-0046 have stock available?
Authorised distributors including element14, Farnell, Rapid Electronics, RS and Newark Electronics have stock available or on a lead time for 1001-0046.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1001-0046 often in real-time on the comparison pages.
What if I can't find stock of 1001-0046?
You can fill out our help required form which you can use to request a quote for 1001-0046 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.