Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Charger Type | Heavy Duty |
---|---|
Battery Technologies Supported | Lead Acid |
Supply Voltage | 230VAC |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | EU UK |
SVHC | No SVHC (15-Jan-2019) |
Battery Charger, Lead Acid, 230Vac, Uk | Newark Electronics |
BATTERY CHARGER, LEAD ACID, 230VAC, UK | element14 |
Where can I find additional details, specifications and documents for a 1001-0014-UK?
Additional datasheets, footprints and schematics for 1001-0014-UK are listed on our Part Details page. You can also find images and similar parts to 1001-0014-UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1001-0014-UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1001-0014-UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1001-0014-UK fall under?
The 1001-0014-UK is listed under Electrical & Lighting > Batteries & Power Supplies > Battery Chargers.
Can I view similar or alternative parts?
You can view similar parts to 1001-0014-UK when available in the Battery Chargers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1001-0014-UK you can contact the distributor directly for product support, shipping queries etc.
Is the 1001-0014-UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1001-0014-UK have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1001-0014-UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1001-0014-UK often in real-time on the comparison pages.
What if I can't find stock of 1001-0014-UK?
You can fill out our help required form which you can use to request a quote for 1001-0014-UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.