Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$412.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$533.30
|
10
in stock
|
Buy Now | |
Newark Electronics
from US$412.00
|
53
in stock
|
Buy Now | |
element14
from US$488.33
|
53
in stock
|
Buy Now | |
Farnell
from US$448.12
|
53
in stock
|
Buy Now | |
Distrelec
from US$425.66
|
4
in stock
|
Buy Now | |
RS Americas
from US$452.14
|
3
in stock
|
Buy Now | |
Carlton-Bates
from US$630.62
|
-
|
Buy Now |
No. of Ports | 2Ports |
---|---|
Ethernet Switch Application | Industrial |
Ethernet Switch Type | Gigabit Ethernet |
Ethernet Switch Mounting | DIN Rail |
Port Types | RJ45 x 2 |
Network Speeds | 1Gbps |
Poe Gigabit Injector, 802.3Af, Rj45 | Newark Electronics |
POE GIGABIT INJECTOR, 802.3AF, RJ45 | element14 |
Industrial Single-Port Gigabit Mid-Span | RS |
Red Lion PoE Injector, Unmanaged, 1Gbps, 30W, RJ45 Ports 2, PoE Ports 1 | Distrelec |
Ethernet Switch, 1 Port, Unmanaged, 10 to 30 VDC | Red Lion Controls 1000-POE+ | RS Americas |
PoE Injector | Carlton-Bates |
Where can I find additional details, specifications and documents for a 1000-POE+?
Additional datasheets, footprints and schematics for 1000-POE+ are listed on our Part Details page. You can also find images and similar parts to 1000-POE+ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1000-POE+ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1000-POE+ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1000-POE+ fall under?
The 1000-POE+ is listed under Office Computer & Networking Products > Networking Products > Ethernet Switches / Modules.
Can I view similar or alternative parts?
You can view similar parts to 1000-POE+ when available in the Ethernet Switches / Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1000-POE+ you can contact the distributor directly for product support, shipping queries etc.
Is the 1000-POE+ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1000-POE+ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 1000-POE+.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1000-POE+ often in real-time on the comparison pages.
What if I can't find stock of 1000-POE+?
You can fill out our help required form which you can use to request a quote for 1000-POE+ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.