10009 Power & Machine Tools by Master Appliance

HEAT GUN, BENCH TOP, 220V, 650+F

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.98

Distributor Stock
Logo for Distrelec
Distrelec
from US$1.33
No stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.98
157
in stock
Buy Now
Logo for RS
RS
from US$27.61
39
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$138.44
1
in stock
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
109
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$157.50
-
Buy Now

Specifications

Input Power 450W
Supply Voltage VAC 220V
Heat Temperature Max 500°F
Operating Current 2A
Power Rating 450W
Power Source Power Cord
Supply Voltage 220V
RoHS Compliant Yes

Alternative Descriptions

MASTER-MITE HEAT SHRINK SYSTEM, 650F, 220V | Master Appliance 10009 | RS Americas
Heat Gun, Bench Top, 220V, 650+F | Newark Electronics


10-009 Tools & Production Supplies by GC Electronics

23 Pc Hobbyist Kit

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

10009 Connectors by 3M

Copper Standard Barrel Connector

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No additional details available for this product.

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10009?

Additional datasheets, footprints and schematics for 10009 are listed on our Part Details page. You can also find images and similar parts to 10009 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10009 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10009 fall under?

The 10009 is listed under Tools & Production Supplies > Tools - Power & Machine Tools > Heat Guns & Nozzles > Heat Guns.

Can I view similar or alternative parts?

You can view similar parts to 10009 when available in the Heat Guns range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10009 you can contact the distributor directly for product support, shipping queries etc.

Is the 10009 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 10009 have stock available?

Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, Carlton-Bates and Newark Electronics have stock available or on a lead time for 10009.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10009 often in real-time on the comparison pages.

What if I can't find stock of 10009?

You can fill out our help required form which you can use to request a quote for 10009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay