Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Fuse Current | 6A |
Blow Characteristic | Very Fast Acting |
Fuse Size Metric | 22mm x 50mm |
Fuse Size Imperial | 0.87" x 1.97" |
Voltage Rating V DC | - |
Voltage Rating VAC | 500VAC |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 22mm |
Breaking Capacity Current AC | 50kA |
Breaking Capacity Current DC | 50kA |
External Length / Height | 50mm |
Fuse Size Code | DII |
Fuse Size Held | DII |
Fuse Type Blowing Characteristic | Ultra Rapid |
Power Dissipation Pd | 4W |
Type gR DII/E27 D-fuse,6A 500Vac | RS |
FUSE, ULTRA RAPID, 6A | Farnell |
Where can I find additional details, specifications and documents for a 10-005-07 6A?
Additional datasheets, footprints and schematics for 10-005-07 6A are listed on our Part Details page. You can also find images and similar parts to 10-005-07 6A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-005-07 6A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-005-07 6A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-005-07 6A fall under?
The 10-005-07 6A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10-005-07 6A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-005-07 6A you can contact the distributor directly for product support, shipping queries etc.
Is the 10-005-07 6A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-005-07 6A have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for 10-005-07 6A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-005-07 6A often in real-time on the comparison pages.
What if I can't find stock of 10-005-07 6A?
You can fill out our help required form which you can use to request a quote for 10-005-07 6A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.