Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Fuse Current | 10A |
Blow Characteristic | Very Fast Acting |
Fuse Size Metric | 22mm x 50mm |
Fuse Size Imperial | 0.87" x 1.97" |
Voltage Rating V DC | - |
Voltage Rating VAC | 500VAC |
SVHC | No SVHC (27-Jun-2018) |
Approval Bodies | DIN VDE |
Body Diameter | 22mm |
Breaking Capacity Current AC | 50kA |
Breaking Capacity Current DC | 50kA |
External Length / Height | 50mm |
Fuse Size Code | DII |
Fuse Size Held | DII |
Fuse Type Blowing Characteristic | Ultra Rapid |
Power Dissipation Pd | 6W |
Type gR DII/E27 D-fuse,10A 500Vac | RS |
FUSE, ULTRA RAPID, 10A | Farnell |
Where can I find additional details, specifications and documents for a 10-005-07 10A?
Additional datasheets, footprints and schematics for 10-005-07 10A are listed on our Part Details page. You can also find images and similar parts to 10-005-07 10A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-005-07 10A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-005-07 10A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-005-07 10A fall under?
The 10-005-07 10A is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Fuses & Fuse Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10-005-07 10A when available in the Fuses & Fuse Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-005-07 10A you can contact the distributor directly for product support, shipping queries etc.
Is the 10-005-07 10A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-005-07 10A have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for 10-005-07 10A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-005-07 10A often in real-time on the comparison pages.
What if I can't find stock of 10-005-07 10A?
You can fill out our help required form which you can use to request a quote for 10-005-07 10A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.