Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | - |
---|---|
Connector Type B | - |
Cable Length - Imperial | - |
Cable Length - Metric | - |
Jacket Color | - |
Product Range | - |
Ez-Rj45 Shielded Cat5E Connector | Platinum Tools 100021C | RS Americas |
Enet Cable, Cat5E | Newark Electronics |
Where can I find additional details, specifications and documents for a 100021C?
Additional datasheets, footprints and schematics for 100021C are listed on our Part Details page. You can also find images and similar parts to 100021C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100021C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100021C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100021C fall under?
The 100021C is listed under Cable Leads & Connectors > Leads > Networking Leads.
Can I view similar or alternative parts?
You can view similar parts to 100021C when available in the Networking Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100021C you can contact the distributor directly for product support, shipping queries etc.
Is the 100021C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100021C have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 100021C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100021C often in real-time on the comparison pages.
What if I can't find stock of 100021C?
You can fill out our help required form which you can use to request a quote for 100021C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.