100003A160 Rechargeable Batteries by Unknown

RECHARGEABLE BATTERY, 2.4V, 1.4AH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.57

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$15.57
-
Buy Now

Specifications

Battery Voltage 2.4V
Battery Technology Nickel Cadmium
Battery Capacity 1.4Ah
Battery Size Code 4/5A
Battery Terminals Connector
External Height 17.78mm
Weight 2.1oz
RoHS Compliant NA

Alternative Descriptions

Rechargeable Battery, 2.4V, 1.4Ah | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 100003A160?

Additional datasheets, footprints and schematics for 100003A160 are listed on our Part Details page. You can also find images and similar parts to 100003A160 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 100003A160 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100003A160 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 100003A160 fall under?

The 100003A160 is listed under Batteries & Chargers > Batteries - Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 100003A160 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 100003A160 you can contact the distributor directly for product support, shipping queries etc.

Is the 100003A160 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 100003A160 have stock available?

Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for 100003A160.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 100003A160 often in real-time on the comparison pages.

What if I can't find stock of 100003A160?

You can fill out our help required form which you can use to request a quote for 100003A160 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay