100-003-A031 Rechargeable Batteries by Unknown

RECHARGEABLE BATTERY, 4.8V, 1AH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.70

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$16.54
2
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Battery Voltage 4.8V
Battery Technology Nickel Cadmium
Battery Capacity 1Ah
Battery Size Code AA
Battery Terminals Quick Connect
External Height 15.24mm
Weight 3.9oz
RoHS Compliant NA


100-003A031 by Glenair

CONNECTOR

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Alternative Descriptions

Connector |Glenair 100-003A031 | Newark Electronics
Tubular Braid without Lanyard 36AWG 0.8mm I.D Nickel-Copper | Avnet America

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 100-003-A031?

Additional datasheets, footprints and schematics for 100-003-A031 are listed on our Part Details page. You can also find images and similar parts to 100-003-A031 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 100-003-A031 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100-003-A031 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 100-003-A031 fall under?

The 100-003-A031 is listed under Batteries & Chargers > Batteries - Rechargeable.

Can I view similar or alternative parts?

You can view similar parts to 100-003-A031 when available in the Batteries - Rechargeable range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 100-003-A031 you can contact the distributor directly for product support, shipping queries etc.

Is the 100-003-A031 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 100-003-A031 have stock available?

Authorised distributors including RS Americas, Newark Electronics and Avnet America have stock available or on a lead time for 100-003-A031.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 100-003-A031 often in real-time on the comparison pages.

What if I can't find stock of 100-003-A031?

You can fill out our help required form which you can use to request a quote for 100-003-A031 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay