Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Charger Type | In - Car |
---|---|
Battery Technologies Supported | - |
Supply Voltage | 24VDC |
Battery Size Code | - |
Battery IEC Code | - |
Battery NEDA Code | - |
Product Range | - |
Plug Type | Car Lighter USB |
SVHC | No SVHC (15-Jan-2019) |
DC/DC Car Charger 9.6A 4 Port USB | RS |
Car Charger, 9.6A, 24V | Newark Electronics |
CAR CHARGER, 9.6A, 24V | element14 |
Where can I find additional details, specifications and documents for a 1000-0017?
Additional datasheets, footprints and schematics for 1000-0017 are listed on our Part Details page. You can also find images and similar parts to 1000-0017 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1000-0017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1000-0017 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1000-0017 fall under?
The 1000-0017 is listed under Ansmann Parts.
Can I view similar or alternative parts?
You can view similar parts to 1000-0017 when available in the Ansmann Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1000-0017 you can contact the distributor directly for product support, shipping queries etc.
Is the 1000-0017 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1000-0017 have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1000-0017.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1000-0017 often in real-time on the comparison pages.
What if I can't find stock of 1000-0017?
You can fill out our help required form which you can use to request a quote for 1000-0017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.