Status: | Unknown |
---|---|
Series: | 100 Series |
RoHS: | Unknown |
Protective Boot Type | Protective Boot |
---|---|
Protective Boot Material | - |
For Use With | 100 101 Series LCD and Shell Cases |
External Height - Metric | 1.29mm |
External Width - Metric | 4mm |
External Depth - Metric | 7.5mm |
Protective Boot Colour | Light Blue |
Product Range | 100 Series |
SVHC | No SVHC (27-Jun-2018) |
Accessory Type | Enclosure Protective Boot |
Colour | Light Blue |
Boot, Protective, Sky Blue, For boot protection | Box Enclosures 100-RBT-LBL | RS Americas |
Enclosure Protective Boot | Newark Electronics |
BOOT, 100 CASE, LIGHT BLUE | element14 |
Where can I find additional details, specifications and documents for a 100-RBT-LBL?
Additional datasheets, footprints and schematics for 100-RBT-LBL are listed on our Part Details page. You can also find images and similar parts to 100-RBT-LBL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 100-RBT-LBL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 100-RBT-LBL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 100-RBT-LBL fall under?
The 100-RBT-LBL is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosure Accessories.
Can I view similar or alternative parts?
You can view similar parts to 100-RBT-LBL when available in the Enclosure Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 100-RBT-LBL you can contact the distributor directly for product support, shipping queries etc.
Is the 100-RBT-LBL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 100-RBT-LBL have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for 100-RBT-LBL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 100-RBT-LBL often in real-time on the comparison pages.
What if I can't find stock of 100-RBT-LBL?
You can fill out our help required form which you can use to request a quote for 100-RBT-LBL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.