Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.88
|
577
in stock
|
Buy Now | |
Heilind Electronics
from US$0.51
|
6,405
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.51
|
1,494
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
281
in stock
|
Buy Now | |
Distrelec
from US$1.02
|
281
in stock
|
Buy Now | |
RS Americas
from US$1.01
|
246
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Farnell
from US$0.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
CGRID VT BKWY HDR 15 SAU 14C T (240/11 | Heilind Electronics |
Connector, Header, 14Pos, 2Row, 2.54Mm | Newark Electronics |
Molex 2.54mm Pitch C-Grid Breakaway Header Dual Row Vertical High Temperature 14 Circuits 0.38um Gold 2.72mm PC Tail | Distrelec |
DUAL ROW STRAIGHT PIN BREAKAWAY HEADER 14 circuits | Molex Incorporated 10-89-7142 | RS Americas |
Conn Unshrouded Header HDR 14 POS 2.54mm Solder ST Thru-Hole Bag | Avnet America |
Where can I find additional details, specifications and documents for a 10-89-7142?
Additional datasheets, footprints and schematics for 10-89-7142 are listed on our Part Details page. You can also find images and similar parts to 10-89-7142 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-89-7142 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-89-7142 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-89-7142 fall under?
The 10-89-7142 is listed under Connectors > More Connectors.
Can I view similar or alternative parts?
You can view similar parts to 10-89-7142 when available in the More Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-89-7142 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-89-7142 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10-89-7142 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 10-89-7142.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-89-7142 often in real-time on the comparison pages.
What if I can't find stock of 10-89-7142?
You can fill out our help required form which you can use to request a quote for 10-89-7142 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.