Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Contacts | 10Contacts |
---|---|
Connector Type | DIP |
Pitch Spacing | 2.54mm |
Product Range | - |
Row Pitch | 7.62mm |
Contact Material | Beryllium Copper |
Contact Plating | Gold over Nickel Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting Orientation | PC Board |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
External Length / Height | 26.67mm |
External Width | 9.91mm |
Height | 26.67mm |
Lead Spacing | 2.54mm |
Pin Format | DIP |
800 Serie 10 Positions Through Hole Right Angle Vertical Vertisocket | Future Electronics |
SOCKET, VERTICAL DISPLAY, 10WAY | Farnell |
Where can I find additional details, specifications and documents for a 10-810-90C?
Additional datasheets, footprints and schematics for 10-810-90C are listed on our Part Details page. You can also find images and similar parts to 10-810-90C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-810-90C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-810-90C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-810-90C fall under?
The 10-810-90C is listed under Connectors > IC Sockets.
Can I view similar or alternative parts?
You can view similar parts to 10-810-90C when available in the IC Sockets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-810-90C you can contact the distributor directly for product support, shipping queries etc.
Is the 10-810-90C RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-810-90C have stock available?
Authorised distributors including Future Electronics and Farnell have stock available or on a lead time for 10-810-90C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-810-90C often in real-time on the comparison pages.
What if I can't find stock of 10-810-90C?
You can fill out our help required form which you can use to request a quote for 10-810-90C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.