10-5312.3132 Switches, Relays & Solenoids by EAO

LED BULB MIDGET GROOVE RED T-1 3/4

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$10.42

Distributor Stock
Logo for Farnell
Farnell
from US$12.40
No stock
Buy Now
Logo for element14
element14
from US$10.42
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$13.65
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

For Use With 31 Series Illuminated Pushbutton Switches
Product Range -
Bulb Size T-1 3/4 (5mm)
Colour Red
Current Rating 14mA
Forward Current If 12.5mA
Forward Voltage 24V
LED Color Red

Alternative Descriptions

Light Unit Replacement Lamp, Red, LED, T-1 3/4, 24V AC/DC 14mA | Carlton-Bates
LED BULB, MIDGET GROOVE, RED, T-1 3/4 | Farnell
Led Bulb, Midget Groove, Red, T-1 3/4 | Newark Electronics
EAO | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 10-5312.3132?

Additional datasheets, footprints and schematics for 10-5312.3132 are listed on our Part Details page. You can also find images and similar parts to 10-5312.3132 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 10-5312.3132 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-5312.3132 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 10-5312.3132 fall under?

The 10-5312.3132 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to 10-5312.3132 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 10-5312.3132 you can contact the distributor directly for product support, shipping queries etc.

Is the 10-5312.3132 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 10-5312.3132 have stock available?

Authorised distributors including element14, Carlton-Bates, Farnell, Newark Electronics and Sager have stock available or on a lead time for 10-5312.3132.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 10-5312.3132 often in real-time on the comparison pages.

What if I can't find stock of 10-5312.3132?

You can fill out our help required form which you can use to request a quote for 10-5312.3132 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay