Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.01
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$16.19
|
No stock
|
Buy Now | |
Distrelec
from US$6.01
|
100
in stock
|
Buy Now | |
RS Americas
from US$18.89
|
48
in stock
|
Buy Now | |
Dalroad Norslo
from US$6.94
|
31
in stock
|
Buy Now | |
Sorelec
-
|
34
in stock
|
Buy Now | |
RS
from US$16.19
|
-
|
Buy Now | |
Newark Electronics
from US$15.68
|
-
|
Buy Now | |
element14
from US$17.29
|
-
|
Buy Now | |
Sager
from US$12.45
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
RoHS Compliant | Yes |
---|
EAO LED Bulb, T6.8 24V 6mA Slide 900mcd White | Distrelec |
LED, Single Color, White, Lumi Intensity 900 mcd, T6.8,3/6 mA,24V AC/DC | EAO 10-2K12.1079 | RS Americas |
Single White LED T6.8 24VAC/DC 9/17mA | Dalroad Norslo |
LED single T6,8 white diffuse 24VAC/DC 9 | RS |
Led Bulb, White, T-6.8, 900Mcd | Newark Electronics |
LED, WHITE, 900MCD, T-6.8, 24V | element14 |
Industrial Panel Mount Indicators / Switch Indicators WHT 24V LED LAMP | Sager |
Single LED T6.8 weiss 24VAC/DC 9/17mA | Boersig |
Where can I find additional details, specifications and documents for a 10-2K12.1079?
Additional datasheets, footprints and schematics for 10-2K12.1079 are listed on our Part Details page. You can also find images and similar parts to 10-2K12.1079 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-2K12.1079 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-2K12.1079 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-2K12.1079 fall under?
The 10-2K12.1079 is listed under Lighting Products > More Lighting Products.
Can I view similar or alternative parts?
You can view similar parts to 10-2K12.1079 when available in the More Lighting Products range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-2K12.1079 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-2K12.1079 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 10-2K12.1079 have stock available?
Authorised distributors including Distrelec, RS Americas, Dalroad Norslo, Sorelec and RS have stock available or on a lead time for 10-2K12.1079.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-2K12.1079 often in real-time on the comparison pages.
What if I can't find stock of 10-2K12.1079?
You can fill out our help required form which you can use to request a quote for 10-2K12.1079 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.