Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Overall Length | 6" |
---|---|
Width | 0.438" |
Bristle Material | Horse Hair |
Handle Material | Steel |
Product Range | - |
For Use With | Applying Solvents Coatings Cleaners such as Freon TF Chlorothene |
ACID BRUSH, NO. 2, 6IN, HORSE HAIR | element14 |
Acid Brush, No. 2, 6In, Horse Hair | Newark Electronics |
Acid Brushes, No 2 0.438" W Horse Hair Bristle, 6" Steel Handle, 10-25 Series | GC Electronics 10-252 | RS Americas |
Where can I find additional details, specifications and documents for a 10-252?
Additional datasheets, footprints and schematics for 10-252 are listed on our Part Details page. You can also find images and similar parts to 10-252 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-252 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-252 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-252 fall under?
The 10-252 is listed under Tools & Maintenance > Hand Tools > Other Hand Tools.
Can I view similar or alternative parts?
You can view similar parts to 10-252 when available in the Other Hand Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-252 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-252 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-252 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for 10-252.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-252 often in real-time on the comparison pages.
What if I can't find stock of 10-252?
You can fill out our help required form which you can use to request a quote for 10-252 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.