Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
For Use With | 11 19 & 99 Series Illuminated Pushbutton Switches |
---|---|
Product Range | - |
Average Bulb Life | 10000h |
Bulb Size | T-1 (3mm) |
Current Rating | 60mA |
Lamp Base Type | Bi-Pin |
Lead Style | Bi-pin |
Lamp, Incandescent, Bi Pin, 12V | Newark Electronics |
Lamp, Incandescent, Filament, T-1 Bi-Pin,60mA,12VAC/DC | EAO 10-1609.1289 | RS Americas |
LAMP, INCANDESCENT, BI PIN, 12V | element14 |
Industrial Panel Mount Indicators / Switch Indicators LAMP T1 BI-PIN 60MA | Sager |
Where can I find additional details, specifications and documents for a 10-1609.1289?
Additional datasheets, footprints and schematics for 10-1609.1289 are listed on our Part Details page. You can also find images and similar parts to 10-1609.1289 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 10-1609.1289 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 10-1609.1289 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 10-1609.1289 fall under?
The 10-1609.1289 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 10-1609.1289 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 10-1609.1289 you can contact the distributor directly for product support, shipping queries etc.
Is the 10-1609.1289 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 10-1609.1289 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for 10-1609.1289.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 10-1609.1289 often in real-time on the comparison pages.
What if I can't find stock of 10-1609.1289?
You can fill out our help required form which you can use to request a quote for 10-1609.1289 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.